HARWIN Headers & Wire Housings M50-3502042

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3502042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3502042
Headers & Wire Housings M50-3502042
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M50-3502042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3502042
Headers & Wire Housings M50-3502042
1.27mm (0.05) Pitch DIL Vertical Throug

1.27mm (0.05) Pitch DIL Vertical Throug

Buy Now
Header, Straight, 2Row, 40Way; Pitch Spacing Harwin - 97K6285 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, 2Row, 40Way; Pitch Spacing Harwin
97K6285
Header, Straight, 2Row, 40Way; Pitch Spacing Harwin 97K6285
HEADER, STRAIGHT, 2ROW, 40WAY; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, 2ROW, 40WAY; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3502042 97K6285
Product Name Headers & Wire Housings Header, Straight, 2Row, 40Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Headers & Wire Housings - 102681-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers