HARWIN Headers & Wire Housings M50-3500642

Description
1.27mm (0.05) Pitch DIL Vertical Throug
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical Throug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3500642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3500642
Headers & Wire Housings M50-3500642
1.27mm (0.05) Pitch DIL Vertical Throug

1.27mm (0.05) Pitch DIL Vertical Throug

Buy Now
Headers & Wire Housings - M50-3500642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3500642
Headers & Wire Housings M50-3500642
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Archer M50 Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 12 Row Spacing - Mating: 0.050" (1.27mm)

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Archer M50
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 12
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet
Board-To-Board Connector, Straight, Archer M50 Series, Through Hole, Header, 12, 1.27 Mm Rohs Compliant Harwin - 82T9545 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Straight, Archer M50 Series, Through Hole, Header, 12, 1.27 Mm Rohs Compliant Harwin
82T9545
Board-To-Board Connector, Straight, Archer M50 Series, Through Hole, Header, 12, 1.27 Mm Rohs Compliant Harwin 82T9545
Board-To-Board Connector, Straight, Archer M50 Series, Through Hole, Header, 12, 1.27 mm RoHS Compliant: Yes

Board-To-Board Connector, Straight, Archer M50 Series, Through Hole, Header, 12, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M50-3500642 82T9545
Product Name Headers & Wire Housings Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Board-To-Board Connector, Straight, Archer M50 Series, Through Hole, Header, 12, 1.27 Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions - 06M1865 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 24
View Details
Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details