HARWIN Headers & Wire Housings M50-3610542

Description
1.27mm (0.05) Pitch DIL Vertical SMT Pi
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical SMT Pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3610542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3610542
Headers & Wire Housings M50-3610542
1.27mm (0.05) Pitch DIL Vertical SMT Pi

1.27mm (0.05) Pitch DIL Vertical SMT Pi

Buy Now
Headers & Wire Housings - M50-3610542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3610542
Headers & Wire Housings M50-3610542
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 78Y8378 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
78Y8378
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 78Y8378
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M50-3610542 M50-3610542 78Y8378
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102320-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details