HARWIN Headers & Wire Housings M52-040000P0545

Description
1.27mm (0.05) Pitch SIL Vertical SMT Pi
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch SIL Vertical SMT Pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M52-040000P0545 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M52-040000P0545
Headers & Wire Housings M52-040000P0545
1.27mm (0.05) Pitch SIL Vertical SMT Pi

1.27mm (0.05) Pitch SIL Vertical SMT Pi

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1339095-M52-040000P0545 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1339095-M52-040000P0545
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1339095-M52-040000P0545
Win Source Part Number: 1339095-M52-040000P0 545 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Archer M52 Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Mated Stacking Heights: 8.37mm, 9.77mm, 12.27mm Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M52-040

Win Source Part Number: 1339095-M52-040000P0545
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Archer M52
Number of Positions: 5
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Mated Stacking Heights: 8.37mm, 9.77mm, 12.27mm
Material Flammability Rating: UL94 V-0
Standard Package: 500
Insulation Material: Polyamide (PA6T) , Nylon 6T
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Unshrouded
Insulation Height: 0.098" (2.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M52-040

Buy Now Datasheet
Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Header, 5, 1.27 Mm Rohs Compliant Harwin - 97K6305 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Header, 5, 1.27 Mm Rohs Compliant Harwin
97K6305
Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Header, 5, 1.27 Mm Rohs Compliant Harwin 97K6305
Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Header, 5, 1.27 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Header, 5, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M52-040000P0545 1339095-M52-040000P0545 97K6305
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-To-Board Connector, Vertical, Archer M52 Series, Surface Mount, Header, 5, 1.27 Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Mounting SMT Surface Mount
Current Rating 1 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9779 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102387-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details