Harwin Plc Headers & Wire Housings M50-3130845R

Description
1.27mm (0.05) Pitch SIL Vertical SMT So
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch SIL Vertical SMT So
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3130845R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3130845R
Headers & Wire Housings M50-3130845R
1.27mm (0.05) Pitch SIL Vertical SMT So

1.27mm (0.05) Pitch SIL Vertical SMT So

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1350071-M50-3130845R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1350071-M50-3130845R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1350071-M50-3130845R
Win Source Part Number: 1350071-M50-3130845R Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: Archer M50 Number of Positions: 8 Features: Pick and Place Connector Type: Receptacle, Bottom or Top Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 500VAC Mated Stacking Heights: 3.1mm, 3.6mm, 3.8mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Telecommunications Standard Package: 2,000 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0µin (0.30µm) Contact Finish - Post: Gold Insulation Color: Black Mounting Type: Surface Mount Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M50-313

Win Source Part Number: 1350071-M50-3130845R
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Archer M50
Number of Positions: 8
Features: Pick and Place
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 500VAC
Mated Stacking Heights: 3.1mm, 3.6mm, 3.8mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Telecommunications
Standard Package: 2,000
Insulation Material: Polyamide (PA6T) , Nylon 6T
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12.0µin (0.30µm)
Contact Finish - Post: Gold
Insulation Color: Black
Mounting Type: Surface Mount
Insulation Height: 0.079" (2.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M50-313

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3130845R 1350071-M50-3130845R
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers IC Headers
Mounting SMT Surface Mount
Voltage Rating 500 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions - 64AC9861 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details