HARWIN Headers & Wire Housings M50-3602042

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3602042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3602042
Headers & Wire Housings M50-3602042
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M50-3602042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3602042
Headers & Wire Housings M50-3602042
1.27mm (0.05) Pitch DIL Vertical SMT Pi

1.27mm (0.05) Pitch DIL Vertical SMT Pi

Buy Now
Header, Smt, 2Row, 40Way; Pitch Spacing Harwin - 97K6289 - Newark, An Avnet Company
Chicago, IL, United States
Header, Smt, 2Row, 40Way; Pitch Spacing Harwin
97K6289
Header, Smt, 2Row, 40Way; Pitch Spacing Harwin 97K6289
HEADER, SMT, 2ROW, 40WAY; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, SMT, 2ROW, 40WAY; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M50-3602042 M50-3602042 97K6289
Product Name Headers & Wire Housings Headers & Wire Housings Header, Smt, 2Row, 40Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Headers & Wire Housings - 102161-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details