Harwin Plc Headers & Wire Housings M50-3201045

Description
1.27mm (0.05) Pitch DIL Horizontal Thro
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Horizontal Thro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3201045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3201045
Headers & Wire Housings M50-3201045
1.27mm (0.05) Pitch DIL Horizontal Thro

1.27mm (0.05) Pitch DIL Horizontal Thro

Buy Now
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Archer M50 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Mounting Type: Through Hole, Right Angle

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: Archer M50
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3201045
Product Name Headers & Wire Housings Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Connector Headers & Receptacles - 103329-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 TH - 10153520-2033006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details