ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 10W DC/DC-CONVERTER 'POWERLINE' | |
| 6W DC/DC-CONVERTER 'POWERLINE' D | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 8W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 8W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 8W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 120W | |
| DC DC CONVERTER 12V 132W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 120W | |
| DC DC CONVERTER 15V 129W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 24V 120W | |
| DC DC CONVERTER 24V 132W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 8W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 130W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 120W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 8W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6V 1W | |
| DC DC CONVERTER 9V 1W |
| << Prev | Next >> |