ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.4A, INDUCTOR BUILT-IN STEP-UP | |
| 100MA INDUCTOR BUILT-IN STEP-UP | |
| 400MA INDUCTOR BUILT-IN PWM STEP | |
| 400MA INDUCTOR BUILT-IN STEP-DOW | |
| 600MA INDUCTOR BUILT-IN PWM STEP | |
| AC/DC WALL MNT ADAPTER 13.5V 24W | |
| AC/DC WALL MOUNT ADAPTER 12V 24W | |
| DC DC CNVRTR 3.234-3.366V 1.2W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER 0.8V | |
| DC DC CONVERTER 0.95V | |
| DC DC CONVERTER 0.9V | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.25V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.35V | |
| DC DC CONVERTER 1.3V | |
| DC DC CONVERTER 1.4V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.6V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1.9V | |
| DC DC CONVERTER 10W | |
| DC DC CONVERTER 15W | |
| DC DC CONVERTER 1V 0.6A | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.1V | |
| DC DC CONVERTER 2.2V | |
| DC DC CONVERTER 2.3V | |
| DC DC CONVERTER 2.4V | |
| DC DC CONVERTER 2.5V 0.3W | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.65V | |
| DC DC CONVERTER 2.7V 0.3W | |
| DC DC CONVERTER 2.7V | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 2.94-3.06V | |
| DC DC CONVERTER 20W | |
| DC DC CONVERTER 2V 0.6A | |
| DC DC CONVERTER 2V | |
| DC DC CONVERTER 2W | |
| DC DC CONVERTER 3.1V | |
| DC DC CONVERTER 3.2V 0.3W | |
| DC DC CONVERTER 3.2V | |
| DC DC CONVERTER 3.3V 0.33W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3.5V | |
| DC DC CONVERTER 3.6V | |
| DC DC CONVERTER 3V 0.6A | |
| DC DC CONVERTER 3V | |
| DC DC CONVERTER 3W | |
| DC DC CONVERTER 4.9-5.1V 2.5W | |
| DC DC CONVERTER 5V 0.5W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6W | |
| INDUCTOR BUILT-IN STEP-UP MICRO |
| << Prev | Next >> |