ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 0.4A/0.7A INDUCTOR BUILT-IN STEP | |
| 0.5A INDUCTOR BUILT-IN STEP-DOWN | |
| 1.0A INDUCTOR BUILT-IN STEP-DOWN | |
| 1.5A INDUCTOR BUILT-IN STEP-DOWN | |
| 400MA INDUCTOR BUILT-IN STEP-DOW | |
| 50MA INDUCTOR BUILT-IN PFM STEP- | |
| AC/DC CONVERTER +/-12V 11W | |
| AC/DC CONVERTER 12V 11W | |
| AUTOMOTIVE GRADE 18V/0.5A INDUCT | |
| DC DC CONVERTER 0.59-5.1V | |
| DC DC CONVERTER 0.6-13.2V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.75-3.63V 58W | |
| DC DC CONVERTER 0.75-5.5V 27W | |
| DC DC CONVERTER 0.75-5.5V 55W | |
| DC DC CONVERTER 0.75-5.5V 88W | |
| DC DC CONVERTER 0.7525-3.63V 18W | |
| DC DC CONVERTER 0.7525-3.63V 22W | |
| DC DC CONVERTER 0.7525-3.63V 36W | |
| DC DC CONVERTER 0.7525-5.5V 100W | |
| DC DC CONVERTER 0.7525-5.5V 28W | |
| DC DC CONVERTER 0.7525-5.5V 55W | |
| DC DC CONVERTER 0.7525-5.5V 88W | |
| DC DC CONVERTER 0.8V | |
| DC DC CONVERTER 0.9-6V | |
| DC DC CONVERTER 1-15V | |
| DC DC CONVERTER 1-5 V | |
| DC DC CONVERTER 1.1V 0.44W | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.3V | |
| DC DC CONVERTER 1.5V 2W | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.8V 3W | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1V 1A | |
| DC DC CONVERTER 1V 2W | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.5V 4W | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3V 1A | |
| DC DC CONVERTER 3V 200MA | |
| DC DC CONVERTER 3V | |
| HISAT-COT CONTROL 1.5A INDUCTOR | |
| MOSFET REDUNDANCY MOD 12-28V 80A | |
| PARALLEL OUTPUT LINK FOR PWRMODS | |
| SERIAL OUTPUT LINK FOR POWERMODS | |
| Switching power supply ROHS | |
| Switching power supply | |
| ULTRA-LLOW QUIESCENT CURRENT, IN |
| << Prev | Next >> |