Matexcel Nickel-chromium Alloy Powder MET-0089

Description
Components: Nickel: 80% Chromium: 20% Purity: 0.999 Product overview: Compressive Strength: 2100MPa Tensile Strength: 330MPa Melting Point: 1475°C Size: 80-100nm
Datasheet
Description
Components: Nickel: 80% Chromium: 20% Purity: 0.999 Product overview: Compressive Strength: 2100MPa Tensile Strength: 330MPa Melting Point: 1475°C Size: 80-100nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-chromium Alloy Powder - MET-0089 - Matexcel
Shirley, NY, United States
Nickel-chromium Alloy Powder
MET-0089
Nickel-chromium Alloy Powder MET-0089
Components: Nickel: 80% Chromium: 20% Purity: 0.999 Product overview: Compressive Strength: 2100MPa Tensile Strength: 330MPa Melting Point: 1475°C Size: 80-100nm

Components:

Nickel: 80%
Chromium: 20%

Purity: 0.999

Product overview:

Compressive Strength: 2100MPa
Tensile Strength: 330MPa
Melting Point: 1475°C

Size: 80-100nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0089
Product Name Nickel-chromium Alloy Powder
Type Nickel; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 682630 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications Cz121/cw614n
Width / OD 0.2362 inch (6 mm)
View Details
Resistance Alloy - Super Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details