Matexcel Nickel-based IN718 (GH4169) Powder MET-0038

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Ni 50.0-55.0; Cr 17.0-21.0; Nb 4.75-5.25; Mo 2.80-3.30; Ti 0.65-1.15; Al 0.20-0.80; Cu ≤0.30; Fe Bal
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Ni 50.0-55.0; Cr 17.0-21.0; Nb 4.75-5.25; Mo 2.80-3.30; Ti 0.65-1.15; Al 0.20-0.80; Cu ≤0.30; Fe Bal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based IN718 (GH4169) Powder - MET-0038 - Matexcel
Shirley, NY, United States
Nickel-based IN718 (GH4169) Powder
MET-0038
Nickel-based IN718 (GH4169) Powder MET-0038
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Ni 50.0-55.0; Cr 17.0-21.0; Nb 4.75-5.25; Mo 2.80-3.30; Ti 0.65-1.15; Al 0.20-0.80; Cu ≤0.30; Fe Bal

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm

Chemical composition %: Ni 50.0-55.0; Cr 17.0-21.0; Nb 4.75-5.25; Mo 2.80-3.30; Ti 0.65-1.15; Al 0.20-0.80; Cu ≤0.30; Fe Bal

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0038
Product Name Nickel-based IN718 (GH4169) Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Metal Sheets - 6614800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0984 inch (2.5 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
 - Nickel 201 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details