Matexcel FeCrAl Alloy Powder Alloy Powder MET-9004

Description
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrAl alloy micro powder alloy micro powder, please contact customer service!
Datasheet
Description
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrAl alloy micro powder alloy micro powder, please contact customer service!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FeCrAl Alloy Powder Alloy Powder - MET-9004 - Matexcel
Shirley, NY, United States
FeCrAl Alloy Powder Alloy Powder
MET-9004
FeCrAl Alloy Powder Alloy Powder MET-9004
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCrAl alloy micro powder alloy micro powder, please contact customer service!

Storage: Store at room temperature

Purity: >99.5%

Product overview: Matexcel can provide the production of FeCrAl alloy micro powder alloy micro powder, please contact customer service!

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-9004
Product Name FeCrAl Alloy Powder Alloy Powder
Type Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - E-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
Metal Bars & Metal Rods - 747533 - RS Components, Ltd.
Specs
Width / OD 1.5 inch (38.1 mm)
Length 24 inch (610 mm)
UTS 52938 psi (365000 KPa)
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details