Matexcel Pure Neodymium (Nd) Micron Powder MET-4023

Description
Storage: Store at room temperature Purity: 0.995 Size: 325mesh
Datasheet
Description
Storage: Store at room temperature Purity: 0.995 Size: 325mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pure Neodymium (Nd) Micron Powder - MET-4023 - Matexcel
Shirley, NY, United States
Pure Neodymium (Nd) Micron Powder
MET-4023
Pure Neodymium (Nd) Micron Powder MET-4023
Storage: Store at room temperature Purity: 0.995 Size: 325mesh

Storage: Store at room temperature

Purity: 0.995

Size: 325mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-4023
Product Name Pure Neodymium (Nd) Micron Powder
Type Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Custom Roll Formed Common Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Metal Sheets - 4475313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
0.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details