Matexcel Nickel-based GH3533 Powder MET-0033

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C <0.08; Cr 17.0-20.0; Mo 7.0-9.0; W 7.0-9.0; Al 0.2-0.3; Ti 2.5-2.9; Ni Bal.
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C <0.08; Cr 17.0-20.0; Mo 7.0-9.0; W 7.0-9.0; Al 0.2-0.3; Ti 2.5-2.9; Ni Bal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based GH3533 Powder - MET-0033 - Matexcel
Shirley, NY, United States
Nickel-based GH3533 Powder
MET-0033
Nickel-based GH3533 Powder MET-0033
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C <0.08; Cr 17.0-20.0; Mo 7.0-9.0; W 7.0-9.0; Al 0.2-0.3; Ti 2.5-2.9; Ni Bal.

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm

Chemical composition %: C <0.08; Cr 17.0-20.0; Mo 7.0-9.0; W 7.0-9.0; Al 0.2-0.3; Ti 2.5-2.9; Ni Bal.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0033
Product Name Nickel-based GH3533 Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Lead/Pipe/Bar -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Metal Sheets - 636301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0020 inch (0.0500 mm)
Width / OD 12.01 inch (305 mm)
Length 39.37 inch (1000 mm)
View Details
Resistance Alloy - MANGANIN® - Isabellenhutte USA
Specs
Type Magnesium; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Annealed; Enameled
View Details
 - Nickel 201 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details