Matexcel Pure Gadolinium (Gd) Micron Powder MET-4043

Description
Storage: Store at room temperature Purity: 0.995 Size: 325mesh
Datasheet
Description
Storage: Store at room temperature Purity: 0.995 Size: 325mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pure Gadolinium (Gd) Micron Powder - MET-4043 - Matexcel
Shirley, NY, United States
Pure Gadolinium (Gd) Micron Powder
MET-4043
Pure Gadolinium (Gd) Micron Powder MET-4043
Storage: Store at room temperature Purity: 0.995 Size: 325mesh

Storage: Store at room temperature

Purity: 0.995

Size: 325mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-4043
Product Name Pure Gadolinium (Gd) Micron Powder
Type Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Metal Sheets - 2626115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
1
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details