Matexcel V Granules MGP-YJ010

Description
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 6mm*6mm; 10-30mm; 30-50mm; 1-10mm
Datasheet
Description
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 6mm*6mm; 10-30mm; 30-50mm; 1-10mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Granules - MGP-YJ010 - Matexcel
Shirley, NY, United States
V Granules
MGP-YJ010
V Granules MGP-YJ010
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 6mm*6mm; 10-30mm; 30-50mm; 1-10mm

Storage: Store at room temperature

Purity: 99.95%; 99.99%

Size: 6mm*6mm; 10-30mm; 30-50mm; 1-10mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MGP-YJ010
Product Name V Granules
Shape / Form Powder, Granule or Flake
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 30 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Metal Sheets - 2027928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.0472 inch (1.2 mm)
Width / OD 19.69 inch (500 mm)
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
3.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details