Matexcel 430 stainless powder MET-0125

Description
Storage: Store at room temperature. Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Components: Cr:16-18%, C:0.05% Product overview: Stainless steel powder 430 is a Low-carbon ferritic stainless steels, in mildly corrosive environments or atmospheric exposures, have corrosion resistance approaching that of some nickel stainless steels. Size: 15-45μm, 15-53μm, 45-105μm
Datasheet
Description
Storage: Store at room temperature. Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Components: Cr:16-18%, C:0.05% Product overview: Stainless steel powder 430 is a Low-carbon ferritic stainless steels, in mildly corrosive environments or atmospheric exposures, have corrosion resistance approaching that of some nickel stainless steels. Size: 15-45μm, 15-53μm, 45-105μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
430 stainless powder - MET-0125 - Matexcel
Shirley, NY, United States
430 stainless powder
MET-0125
430 stainless powder MET-0125
Storage: Store at room temperature. Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Components: Cr:16-18%, C:0.05% Product overview: Stainless steel powder 430 is a Low-carbon ferritic stainless steels, in mildly corrosive environments or atmospheric exposures, have corrosion resistance approaching that of some nickel stainless steels. Size: 15-45μm, 15-53μm, 45-105μm

Storage: Store at room temperature.

Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts.

Components: Cr:16-18%, C:0.05%

Product overview: Stainless steel powder 430 is a Low-carbon ferritic stainless steels, in mildly corrosive environments or atmospheric exposures, have corrosion resistance approaching that of some nickel stainless steels.

Size: 15-45μm, 15-53μm, 45-105μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0125
Product Name 430 stainless powder
Type Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 7781677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.5906 inch (15 mm)
Width / OD 23.62 inch (600 mm)
View Details
Resistance Alloy - A-Copper 2.5 - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Lead Lined Drywall -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details