Matexcel Nickel-based GH3536 Powder MET-0034

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C 0.05-0.15; Si <1.0; Mn <1.0; Cr 20.5-23.0; Co 0.5-2.5; Mo 8.0-10.0; W 0.2-1.0; Al <0.5; Cu <0.5; Ti <0.15; P <0.025; S <0.015; Fe 17-22; Ni Bal.
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C 0.05-0.15; Si <1.0; Mn <1.0; Cr 20.5-23.0; Co 0.5-2.5; Mo 8.0-10.0; W 0.2-1.0; Al <0.5; Cu <0.5; Ti <0.15; P <0.025; S <0.015; Fe 17-22; Ni Bal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based GH3536 Powder - MET-0034 - Matexcel
Shirley, NY, United States
Nickel-based GH3536 Powder
MET-0034
Nickel-based GH3536 Powder MET-0034
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C 0.05-0.15; Si <1.0; Mn <1.0; Cr 20.5-23.0; Co 0.5-2.5; Mo 8.0-10.0; W 0.2-1.0; Al <0.5; Cu <0.5; Ti <0.15; P <0.025; S <0.015; Fe 17-22; Ni Bal.

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm

Chemical composition %: C 0.05-0.15; Si <1.0; Mn <1.0; Cr 20.5-23.0; Co 0.5-2.5; Mo 8.0-10.0; W 0.2-1.0; Al <0.5; Cu <0.5; Ti <0.15; P <0.025; S <0.015; Fe 17-22; Ni Bal.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0034
Product Name Nickel-based GH3536 Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Bricks -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Metal Bars & Metal Rods - 2022169 - RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 1.5 inch (38.1 mm)
View Details
Resistance Alloy - Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
 - Hastelloy® C276 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details