Matexcel Titanium Diboride (TiB2) Micron Powder MET-0063

Description
Storage: Store at room temperature Purity: 0.985 Size: 2-13um
Datasheet
Description
Storage: Store at room temperature Purity: 0.985 Size: 2-13um
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium Diboride (TiB2) Micron Powder - MET-0063 - Matexcel
Shirley, NY, United States
Titanium Diboride (TiB2) Micron Powder
MET-0063
Titanium Diboride (TiB2) Micron Powder MET-0063
Storage: Store at room temperature Purity: 0.985 Size: 2-13um

Storage: Store at room temperature

Purity: 0.985

Size: 2-13um

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0063
Product Name Titanium Diboride (TiB2) Micron Powder
Type Titanium
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
Metal Sheets - 4475256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Resistance Alloy - Alloy 127 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
 - Hastelloy® X (HX) / Hast X - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant; Superalloy
View Details