Matexcel Pure Ti Powder MET-0060

Description
Components: Ni:0.0036% Al:0.003% C:0.025% Mo:0.001% Fe:0.045% Si:0.026% Purity: 99.9%
Datasheet
Description
Components: Ni:0.0036% Al:0.003% C:0.025% Mo:0.001% Fe:0.045% Si:0.026% Purity: 99.9%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pure Ti Powder - MET-0060 - Matexcel
Shirley, NY, United States
Pure Ti Powder
MET-0060
Pure Ti Powder MET-0060
Components: Ni:0.0036% Al:0.003% C:0.025% Mo:0.001% Fe:0.045% Si:0.026% Purity: 99.9%

Components:

Ni:0.0036%
Al:0.003%
C:0.025%
Mo:0.001%
Fe:0.045%
Si:0.026%

Purity: 99.9%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0060
Product Name Pure Ti Powder
Type Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 1828405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Resistance Alloy - A-Copper 2.5 - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
Lead Shot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Shot
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details