Matexcel M2 Stainless steel Powder MET-0001

Description
Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C 0.8-0.9; Si 0.15-0.4; Mn 0.2-0.45; Cr 3.8-4.4; Mo 4.5-5.5; V 1.75-2.2; W 5.5-6.75; Fe Bal.
Datasheet
Description
Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C 0.8-0.9; Si 0.15-0.4; Mn 0.2-0.45; Cr 3.8-4.4; Mo 4.5-5.5; V 1.75-2.2; W 5.5-6.75; Fe Bal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2 Stainless steel Powder - MET-0001 - Matexcel
Shirley, NY, United States
M2 Stainless steel Powder
MET-0001
M2 Stainless steel Powder MET-0001
Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm Chemical composition %: C 0.8-0.9; Si 0.15-0.4; Mn 0.2-0.45; Cr 3.8-4.4; Mo 4.5-5.5; V 1.75-2.2; W 5.5-6.75; Fe Bal.

Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts.

Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-105μm

Chemical composition %: C 0.8-0.9; Si 0.15-0.4; Mn 0.2-0.45; Cr 3.8-4.4; Mo 4.5-5.5; V 1.75-2.2; W 5.5-6.75; Fe Bal.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0001
Product Name M2 Stainless steel Powder
Type Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 2103785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Resistance Alloy - Alloy 90 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
Sound Barriers -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details