Matexcel Colbalt oxide (II, III) Powder, ~1um MET-0062

Description
Components: Ni: 0.02 % Mg: 0.01 % Fe: 0.01 % Na: 0.01 % Pb: 0.01 % Si: 0.02 % Mn: 0.01 % Al: 0.01 % Cu: 0.003 % S: 0.01 % Ca: 0.01 % Purity: 99.9%
Datasheet
Description
Components: Ni: 0.02 % Mg: 0.01 % Fe: 0.01 % Na: 0.01 % Pb: 0.01 % Si: 0.02 % Mn: 0.01 % Al: 0.01 % Cu: 0.003 % S: 0.01 % Ca: 0.01 % Purity: 99.9%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colbalt oxide (II, III) Powder, ~1um - MET-0062 - Matexcel
Shirley, NY, United States
Colbalt oxide (II, III) Powder, ~1um
MET-0062
Colbalt oxide (II, III) Powder, ~1um MET-0062
Components: Ni: 0.02 % Mg: 0.01 % Fe: 0.01 % Na: 0.01 % Pb: 0.01 % Si: 0.02 % Mn: 0.01 % Al: 0.01 % Cu: 0.003 % S: 0.01 % Ca: 0.01 % Purity: 99.9%

Components:

Ni: 0.02 %
Mg: 0.01 %
Fe: 0.01 %
Na: 0.01 %
Pb: 0.01 %
Si: 0.02 %
Mn: 0.01 %
Al: 0.01 %
Cu: 0.003 %
S: 0.01 %
Ca: 0.01 %

Purity: 99.9%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0062
Product Name Colbalt oxide (II, III) Powder, ~1um
Shape / Form Powder, Granule or Flake
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 7781706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.1181 inch (3 mm)
Width / OD 23.62 inch (600 mm)
View Details
Resistance Alloy - Special Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
Lead Lined Plywood -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details