Matexcel Cobalt-based CoCrMoW Powder MET-0025

Description
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 23.7–25.7; Mo 4.6 – 5.6; W 4.90 –5.9 0; Si 0.80– 1.20; Fe ≤0.50; O ≤0.010.10; Co Bal; O ≤0.01
Datasheet
Description
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 23.7–25.7; Mo 4.6 – 5.6; W 4.90 –5.9 0; Si 0.80– 1.20; Fe ≤0.50; O ≤0.010.10; Co Bal; O ≤0.01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cobalt-based CoCrMoW Powder - MET-0025 - Matexcel
Shirley, NY, United States
Cobalt-based CoCrMoW Powder
MET-0025
Cobalt-based CoCrMoW Powder MET-0025
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 23.7–25.7; Mo 4.6 – 5.6; W 4.90 –5.9 0; Si 0.80– 1.20; Fe ≤0.50; O ≤0.010.10; Co Bal; O ≤0.01

Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc.

Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm

Chemical composition %: Cr 23.7–25.7; Mo 4.6 – 5.6; W 4.90 –5.9 0; Si 0.80– 1.20; Fe ≤0.50; O ≤0.010.10; Co Bal; O ≤0.01

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0025
Product Name Cobalt-based CoCrMoW Powder
Type Cobalt
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 764172 - RS Components, Ltd.
Specs
Width / OD 1 inch (25.4 mm)
Length 39.37 inch (1000 mm)
UTS 60915 psi (420000 KPa)
View Details
Thermoelectric Alloy - A-Copper 11 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Lead Lined Drywall -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details