Matexcel Nickel-based Hastelloy C Powder MET-0030

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-15μm, 15-45μm, 20-63μm, 45-150μm Chemical composition %: Cr 15-16.5; Mo 15-17; Fe 40; W 3-4.5; Co 1.5-2.5
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-15μm, 15-45μm, 20-63μm, 45-150μm Chemical composition %: Cr 15-16.5; Mo 15-17; Fe 40; W 3-4.5; Co 1.5-2.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based Hastelloy C Powder - MET-0030 - Matexcel
Shirley, NY, United States
Nickel-based Hastelloy C Powder
MET-0030
Nickel-based Hastelloy C Powder MET-0030
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-15μm, 15-45μm, 20-63μm, 45-150μm Chemical composition %: Cr 15-16.5; Mo 15-17; Fe 40; W 3-4.5; Co 1.5-2.5

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 0-15μm, 15-45μm, 20-63μm, 45-150μm

Chemical composition %: Cr 15-16.5; Mo 15-17; Fe 40; W 3-4.5; Co 1.5-2.5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0030
Product Name Nickel-based Hastelloy C Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 6614712 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 303s31
Width / OD 1.18 inch (30 mm)
View Details
Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Lead Shot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Shot
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details