Matexcel Ferroferric Oxide Nanometer Powder MET-0069

Description
Purity: 0.999 Product overview: Particle morphology: Spherical Specific surface area: 66 m2/g Apparent density: 0.84 g/cm3 True density: 4.8-5.1 g/cm3 Particle Size: 20 nm
Datasheet
Description
Purity: 0.999 Product overview: Particle morphology: Spherical Specific surface area: 66 m2/g Apparent density: 0.84 g/cm3 True density: 4.8-5.1 g/cm3 Particle Size: 20 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferroferric Oxide Nanometer Powder - MET-0069 - Matexcel
Shirley, NY, United States
Ferroferric Oxide Nanometer Powder
MET-0069
Ferroferric Oxide Nanometer Powder MET-0069
Purity: 0.999 Product overview: Particle morphology: Spherical Specific surface area: 66 m2/g Apparent density: 0.84 g/cm3 True density: 4.8-5.1 g/cm3 Particle Size: 20 nm

Purity: 0.999

Product overview:

Particle morphology: Spherical
Specific surface area: 66 m2/g
Apparent density: 0.84 g/cm3
True density: 4.8-5.1 g/cm3

Particle Size: 20 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0069
Product Name Ferroferric Oxide Nanometer Powder
Shape / Form Powder, Granule or Flake
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 682157 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Thickness 0.1969 inch (5 mm)
Width / OD 0.9843 inch (25 mm)
View Details
Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Lead Lined Drywall -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details