Matexcel Nickel-based IN625 (GH3625) Powder MET-0037

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 20.0-23.0; Mo 8.0-10.0; Nb 3.15-4.15; Fe ≤5.0; Si ≤0.50; Ni Bal;Ti ≤0.40; Al ≤0.40; C ≤0.10; Co ≤1.00; S ≤0.015; P ≤0.015; O ≤0.01
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 20.0-23.0; Mo 8.0-10.0; Nb 3.15-4.15; Fe ≤5.0; Si ≤0.50; Ni Bal;Ti ≤0.40; Al ≤0.40; C ≤0.10; Co ≤1.00; S ≤0.015; P ≤0.015; O ≤0.01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based IN625 (GH3625) Powder - MET-0037 - Matexcel
Shirley, NY, United States
Nickel-based IN625 (GH3625) Powder
MET-0037
Nickel-based IN625 (GH3625) Powder MET-0037
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 20.0-23.0; Mo 8.0-10.0; Nb 3.15-4.15; Fe ≤5.0; Si ≤0.50; Ni Bal;Ti ≤0.40; Al ≤0.40; C ≤0.10; Co ≤1.00; S ≤0.015; P ≤0.015; O ≤0.01

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm

Chemical composition %: Cr 20.0-23.0; Mo 8.0-10.0; Nb 3.15-4.15; Fe ≤5.0; Si ≤0.50; Ni Bal;Ti ≤0.40; Al ≤0.40; C ≤0.10; Co ≤1.00; S ≤0.015; P ≤0.015; O ≤0.01

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0037
Product Name Nickel-based IN625 (GH3625) Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 764172 - RS Components, Ltd.
Specs
Width / OD 1 inch (25.4 mm)
Length 39.37 inch (1000 mm)
UTS 60915 psi (420000 KPa)
View Details
Thermoelectric Alloy - ISA®-MINUS - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
Sheet Lead -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction; Nuclear
View Details