Matexcel Cobalt-based CoCrW Powder MET-0023

Description
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-53μm; 45-105μm Chemical composition %: Cr 26.5-29.5; W 7.0-9.0; Si 1.2-1.9; Fe <0.6; Mn <0.4; Co Bal.
Datasheet
Description
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-53μm; 45-105μm Chemical composition %: Cr 26.5-29.5; W 7.0-9.0; Si 1.2-1.9; Fe <0.6; Mn <0.4; Co Bal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cobalt-based CoCrW Powder - MET-0023 - Matexcel
Shirley, NY, United States
Cobalt-based CoCrW Powder
MET-0023
Cobalt-based CoCrW Powder MET-0023
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-53μm; 45-105μm Chemical composition %: Cr 26.5-29.5; W 7.0-9.0; Si 1.2-1.9; Fe <0.6; Mn <0.4; Co Bal.

Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc.

Particle Size: 15-53μm; 45-105μm

Chemical composition %: Cr 26.5-29.5; W 7.0-9.0; Si 1.2-1.9; Fe <0.6; Mn <0.4; Co Bal.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0023
Product Name Cobalt-based CoCrW Powder
Type Cobalt
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 2103814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details