Matexcel Titanium-based TC18 Powder MET-0022

Description
Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Al 4.4-5.7; Mo 4.0-5.5; V 4.0-5.5; Cr 0.5-1.5; Fe 0.5-1.5; Zr ≤0.30; Si ≤0.15; Ti Bal; C ≤0.08 ; N ≤0.05; H ≤0.015; O ≤0.18; Res Each 0.1; Res Total 0.3
Datasheet
Description
Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Al 4.4-5.7; Mo 4.0-5.5; V 4.0-5.5; Cr 0.5-1.5; Fe 0.5-1.5; Zr ≤0.30; Si ≤0.15; Ti Bal; C ≤0.08 ; N ≤0.05; H ≤0.015; O ≤0.18; Res Each 0.1; Res Total 0.3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium-based TC18 Powder - MET-0022 - Matexcel
Shirley, NY, United States
Titanium-based TC18 Powder
MET-0022
Titanium-based TC18 Powder MET-0022
Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Al 4.4-5.7; Mo 4.0-5.5; V 4.0-5.5; Cr 0.5-1.5; Fe 0.5-1.5; Zr ≤0.30; Si ≤0.15; Ti Bal; C ≤0.08 ; N ≤0.05; H ≤0.015; O ≤0.18; Res Each 0.1; Res Total 0.3

Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction.

Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm

Chemical composition %: Al 4.4-5.7; Mo 4.0-5.5; V 4.0-5.5; Cr 0.5-1.5; Fe 0.5-1.5; Zr ≤0.30; Si ≤0.15; Ti Bal; C ≤0.08 ; N ≤0.05; H ≤0.015; O ≤0.18; Res Each 0.1; Res Total 0.3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0022
Product Name Titanium-based TC18 Powder
Type Titanium
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 682163 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Thickness 0.3937 inch (10 mm)
Width / OD 0.9843 inch (25 mm)
View Details
Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Sheet Lead -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction; Nuclear
View Details