Matexcel Nickel-based IN738LC Powder MET-0041

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 14.0-16.0; Co 8.0-9.00; Ti 2.50-4.00; Al 2.50-4.00; Mo 1.00-2.00; W 2.00-3.00; Ni Bal; Ta 1.00-2.00; Nb 0.50-1.50; C ≤0.15; Fe ≤0.10; Zr ≤0.10; B ≤ 0.15; O ≤0.01
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 14.0-16.0; Co 8.0-9.00; Ti 2.50-4.00; Al 2.50-4.00; Mo 1.00-2.00; W 2.00-3.00; Ni Bal; Ta 1.00-2.00; Nb 0.50-1.50; C ≤0.15; Fe ≤0.10; Zr ≤0.10; B ≤ 0.15; O ≤0.01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based IN738LC Powder - MET-0041 - Matexcel
Shirley, NY, United States
Nickel-based IN738LC Powder
MET-0041
Nickel-based IN738LC Powder MET-0041
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 14.0-16.0; Co 8.0-9.00; Ti 2.50-4.00; Al 2.50-4.00; Mo 1.00-2.00; W 2.00-3.00; Ni Bal; Ta 1.00-2.00; Nb 0.50-1.50; C ≤0.15; Fe ≤0.10; Zr ≤0.10; B ≤ 0.15; O ≤0.01

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm

Chemical composition %: Cr 14.0-16.0; Co 8.0-9.00; Ti 2.50-4.00; Al 2.50-4.00; Mo 1.00-2.00; W 2.00-3.00; Ni Bal; Ta 1.00-2.00; Nb 0.50-1.50; C ≤0.15; Fe ≤0.10; Zr ≤0.10; B ≤ 0.15; O ≤0.01

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0041
Product Name Nickel-based IN738LC Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
Metal Sheets - 2103814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
 - Nitronic® 50 / HPA N50 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Austenitic; Corrosion Resistant; Superalloy
View Details