Matexcel Nickel-based Hastelloy X Powder MET-0029

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-15μm, 15-45μm, 20-63μm, 45-150μm Chemical composition %: Cr 20.5-23, Mo 8-10, Fe 17-20
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-15μm, 15-45μm, 20-63μm, 45-150μm Chemical composition %: Cr 20.5-23, Mo 8-10, Fe 17-20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based Hastelloy X Powder - MET-0029 - Matexcel
Shirley, NY, United States
Nickel-based Hastelloy X Powder
MET-0029
Nickel-based Hastelloy X Powder MET-0029
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-15μm, 15-45μm, 20-63μm, 45-150μm Chemical composition %: Cr 20.5-23, Mo 8-10, Fe 17-20

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 0-15μm, 15-45μm, 20-63μm, 45-150μm

Chemical composition %: Cr 20.5-23, Mo 8-10, Fe 17-20

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0029
Product Name Nickel-based Hastelloy X Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
Metal Bars & Metal Rods - 4377203 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.3937 inch (10 mm)
Length 39.37 inch (1000 mm)
View Details
Thermoelectric Alloy - ISA®-MINUS - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
 - Inconel® 600 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Superalloy
View Details