Matexcel Nickel-based GH1131 Powder MET-0036

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 45-105μm Chemical composition %: C <0.1; Si < 0.8; Mn <1.2; Ni 25-30; Cr 19-22; Mo 2.8-3.5; W 4.8-6.0; Nb 0.7-1.3; P <0.02; S <0.02; Fe Bal.
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 45-105μm Chemical composition %: C <0.1; Si < 0.8; Mn <1.2; Ni 25-30; Cr 19-22; Mo 2.8-3.5; W 4.8-6.0; Nb 0.7-1.3; P <0.02; S <0.02; Fe Bal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based GH1131 Powder - MET-0036 - Matexcel
Shirley, NY, United States
Nickel-based GH1131 Powder
MET-0036
Nickel-based GH1131 Powder MET-0036
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 45-105μm Chemical composition %: C <0.1; Si < 0.8; Mn <1.2; Ni 25-30; Cr 19-22; Mo 2.8-3.5; W 4.8-6.0; Nb 0.7-1.3; P <0.02; S <0.02; Fe Bal.

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 45-105μm

Chemical composition %: C <0.1; Si < 0.8; Mn <1.2; Ni 25-30; Cr 19-22; Mo 2.8-3.5; W 4.8-6.0; Nb 0.7-1.3; P <0.02; S <0.02; Fe Bal.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0036
Product Name Nickel-based GH1131 Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 2027978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.0472 inch (1.2 mm)
Width / OD 19.69 inch (500 mm)
View Details
Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
Sheet Lead -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction; Nuclear
View Details