Matexcel Fe2O3 Magnetosomes Chains NMP-1020

Description
Storage: Store at room temperature Application: Biomedicine; Biotechnology; Biosensor Concentration: 1mg/mL Stability: Stable for 12 months Product overview: Magnetosomes are iron oxide nanoparticles surrounded by a phospholipid bilayer with proteins. Magnetosomes are synthesized by magnetotactic bacteria (strain MSR-1) and isolated from these bacteria following growth. Size: Phospholipidic membrane size: 4-8nm by TEM Particle (core) size: 36nm by TEM
Datasheet
Description
Storage: Store at room temperature Application: Biomedicine; Biotechnology; Biosensor Concentration: 1mg/mL Stability: Stable for 12 months Product overview: Magnetosomes are iron oxide nanoparticles surrounded by a phospholipid bilayer with proteins. Magnetosomes are synthesized by magnetotactic bacteria (strain MSR-1) and isolated from these bacteria following growth. Size: Phospholipidic membrane size: 4-8nm by TEM Particle (core) size: 36nm by TEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fe2O3 Magnetosomes Chains - NMP-1020 - Matexcel
Shirley, NY, United States
Fe2O3 Magnetosomes Chains
NMP-1020
Fe2O3 Magnetosomes Chains NMP-1020
Storage: Store at room temperature Application: Biomedicine; Biotechnology; Biosensor Concentration: 1mg/mL Stability: Stable for 12 months Product overview: Magnetosomes are iron oxide nanoparticles surrounded by a phospholipid bilayer with proteins. Magnetosomes are synthesized by magnetotactic bacteria (strain MSR-1) and isolated from these bacteria following growth. Size: Phospholipidic membrane size: 4-8nm by TEM Particle (core) size: 36nm by TEM

Storage: Store at room temperature

Application: Biomedicine; Biotechnology; Biosensor

Concentration: 1mg/mL

Stability: Stable for 12 months

Product overview: Magnetosomes are iron oxide nanoparticles surrounded by a phospholipid bilayer with proteins. Magnetosomes are synthesized by magnetotactic bacteria (strain MSR-1) and isolated from these bacteria following growth.

Size:

Phospholipidic membrane size: 4-8nm by TEM
Particle (core) size: 36nm by TEM

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number NMP-1020
Product Name Fe2O3 Magnetosomes Chains
Shape / Form Powder, Granule or Flake
Unlock Full Specs
to access all available technical data

Similar Products

Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
 - CarTech® MP35N - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details
2.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details