Matexcel Citrate Modified Magnetic Fe3O4 Microspheres MET-0070

Description
Application: Biomolecular separation and construction of magnetic nano-drugs. Concentration: 10 mg/ml Product overview: Particle morphology: Spherical Features: Can be dispersed in water, chloroform, tetrahydrofuran. Specifications: 5 ml Particle Size: 200 nm
Datasheet
Description
Application: Biomolecular separation and construction of magnetic nano-drugs. Concentration: 10 mg/ml Product overview: Particle morphology: Spherical Features: Can be dispersed in water, chloroform, tetrahydrofuran. Specifications: 5 ml Particle Size: 200 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Citrate Modified Magnetic Fe3O4 Microspheres - MET-0070 - Matexcel
Shirley, NY, United States
Citrate Modified Magnetic Fe3O4 Microspheres
MET-0070
Citrate Modified Magnetic Fe3O4 Microspheres MET-0070
Application: Biomolecular separation and construction of magnetic nano-drugs. Concentration: 10 mg/ml Product overview: Particle morphology: Spherical Features: Can be dispersed in water, chloroform, tetrahydrofuran. Specifications: 5 ml Particle Size: 200 nm

Application: Biomolecular separation and construction of magnetic nano-drugs.

Concentration: 10 mg/ml

Product overview:

Particle morphology: Spherical
Features: Can be dispersed in water, chloroform, tetrahydrofuran.
Specifications: 5 ml

Particle Size: 200 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0070
Product Name Citrate Modified Magnetic Fe3O4 Microspheres
Shape / Form Powder, Granule or Flake
Unlock Full Specs
to access all available technical data

Similar Products

Lead Bricks -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
 - Nitronic® 60 / HPA N60 - Coil - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Coil Stock; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
1.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details