Matexcel Nickel-based K403 Powder MET-0035

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-150μm Chemical composition %: C 0.11-0.2; Cr 10-12; Co 4.5-6.0; Mo 3.8-4.5; W 4.8-5.5; Al 5.3-5.9; Ti 2.3-2.9; Zr 0.03-0.08; Fe <2.0; Ni Bal
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-150μm Chemical composition %: C 0.11-0.2; Cr 10-12; Co 4.5-6.0; Mo 3.8-4.5; W 4.8-5.5; Al 5.3-5.9; Ti 2.3-2.9; Zr 0.03-0.08; Fe <2.0; Ni Bal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based K403 Powder - MET-0035 - Matexcel
Shirley, NY, United States
Nickel-based K403 Powder
MET-0035
Nickel-based K403 Powder MET-0035
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-150μm Chemical composition %: C 0.11-0.2; Cr 10-12; Co 4.5-6.0; Mo 3.8-4.5; W 4.8-5.5; Al 5.3-5.9; Ti 2.3-2.9; Zr 0.03-0.08; Fe <2.0; Ni Bal

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm, 45-150μm

Chemical composition %: C 0.11-0.2; Cr 10-12; Co 4.5-6.0; Mo 3.8-4.5; W 4.8-5.5; Al 5.3-5.9; Ti 2.3-2.9; Zr 0.03-0.08; Fe <2.0; Ni Bal

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0035
Product Name Nickel-based K403 Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 2103684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Resistance Alloy - Super Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Roofing and Flashing -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details