Matexcel Cu-based CuCrZr(C18150) Alloy Powder MET-3021

Description
Storage: Store at room temperature Components: Cr: ~1%; Zr: ~0.05%, Cu: Balance Product overview: CuCrZr is a precipitation hardened alloy with additions of chrome and zirconium. The alloy has very high electrical and thermal conductivy at good strength levels. Size: 15-53µm
Datasheet
Description
Storage: Store at room temperature Components: Cr: ~1%; Zr: ~0.05%, Cu: Balance Product overview: CuCrZr is a precipitation hardened alloy with additions of chrome and zirconium. The alloy has very high electrical and thermal conductivy at good strength levels. Size: 15-53µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cu-based CuCrZr(C18150) Alloy Powder - MET-3021 - Matexcel
Shirley, NY, United States
Cu-based CuCrZr(C18150) Alloy Powder
MET-3021
Cu-based CuCrZr(C18150) Alloy Powder MET-3021
Storage: Store at room temperature Components: Cr: ~1%; Zr: ~0.05%, Cu: Balance Product overview: CuCrZr is a precipitation hardened alloy with additions of chrome and zirconium. The alloy has very high electrical and thermal conductivy at good strength levels. Size: 15-53µm

Storage: Store at room temperature

Components: Cr: ~1%; Zr: ~0.05%, Cu: Balance

Product overview: CuCrZr is a precipitation hardened alloy with additions of chrome and zirconium. The alloy has very high electrical and thermal conductivy at good strength levels.

Size: 15-53µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-3021
Product Name Cu-based CuCrZr(C18150) Alloy Powder
Type Copper; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Sound Barriers -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Metal Bars & Metal Rods - 4478918 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 1.18 inch (30 mm)
Length 12.99 inch (330 mm)
View Details
High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
 - Monel® R405 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Superalloy
View Details