Matexcel Cu-30Ni Alloy Powder MET-0074

Description
Components: Ni (wt%): 29.73 O (wt%): 0.124 Cu (wt%): Bal. Particle Size: 300 mesh
Datasheet
Description
Components: Ni (wt%): 29.73 O (wt%): 0.124 Cu (wt%): Bal. Particle Size: 300 mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cu-30Ni Alloy Powder - MET-0074 - Matexcel
Shirley, NY, United States
Cu-30Ni Alloy Powder
MET-0074
Cu-30Ni Alloy Powder MET-0074
Components: Ni (wt%): 29.73 O (wt%): 0.124 Cu (wt%): Bal. Particle Size: 300 mesh

Components:

Ni (wt%): 29.73
O (wt%): 0.124
Cu (wt%): Bal.

Particle Size: 300 mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0074
Product Name Cu-30Ni Alloy Powder
Type Copper; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 682078 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.3150 inch (8 mm)
Length 12.99 inch (330 mm)
View Details
Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
Lead Bricks -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details