Matexcel Aluminum Oxide (Al2O3) Micron Powder NMP-1191

Description
Storage: Store at room temperature Purity: 0.995 Size: 5-25um; 12-40um; 53-90um; 106-150um; 212-300um; 300-425um; 600-850um; 1000-1400um
Datasheet
Description
Storage: Store at room temperature Purity: 0.995 Size: 5-25um; 12-40um; 53-90um; 106-150um; 212-300um; 300-425um; 600-850um; 1000-1400um
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide (Al2O3) Micron Powder - NMP-1191 - Matexcel
Shirley, NY, United States
Aluminum Oxide (Al2O3) Micron Powder
NMP-1191
Aluminum Oxide (Al2O3) Micron Powder NMP-1191
Storage: Store at room temperature Purity: 0.995 Size: 5-25um; 12-40um; 53-90um; 106-150um; 212-300um; 300-425um; 600-850um; 1000-1400um

Storage: Store at room temperature

Purity: 0.995

Size: 5-25um; 12-40um; 53-90um; 106-150um; 212-300um; 300-425um; 600-850um; 1000-1400um

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number NMP-1191
Product Name Aluminum Oxide (Al2O3) Micron Powder
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Metal Sheets - 559139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
Resistance Alloy - Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
 - Nitronic® 60 / HPA N60 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details