Matexcel Carboxylated Magnetic Microsphere MET-0073

Description
Storage: Store at 2-8 centigrade for 24 months. Application: Chemiluminescence immunoassay, magnetic separation, etc. Components: 1 μm carboxylated magnetic microsphere, ultrapure water. Concentration: 10 mg/ml Product overview: Surface group: Carboxyl Surface potential: -40mV Surface carboxyl content: 100 nmol/mg Features: Higher carboxyl content and hydrophilicity. The content of magnetic substance in 1 μm carboxylized magnetic microspheres reaches 50%, which can quickly separate the object to be measured from the sample. Particle Size: 1 μm
Datasheet
Description
Storage: Store at 2-8 centigrade for 24 months. Application: Chemiluminescence immunoassay, magnetic separation, etc. Components: 1 μm carboxylated magnetic microsphere, ultrapure water. Concentration: 10 mg/ml Product overview: Surface group: Carboxyl Surface potential: -40mV Surface carboxyl content: 100 nmol/mg Features: Higher carboxyl content and hydrophilicity. The content of magnetic substance in 1 μm carboxylized magnetic microspheres reaches 50%, which can quickly separate the object to be measured from the sample. Particle Size: 1 μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carboxylated Magnetic Microsphere - MET-0073 - Matexcel
Shirley, NY, United States
Carboxylated Magnetic Microsphere
MET-0073
Carboxylated Magnetic Microsphere MET-0073
Storage: Store at 2-8 centigrade for 24 months. Application: Chemiluminescence immunoassay, magnetic separation, etc. Components: 1 μm carboxylated magnetic microsphere, ultrapure water. Concentration: 10 mg/ml Product overview: Surface group: Carboxyl Surface potential: -40mV Surface carboxyl content: 100 nmol/mg Features: Higher carboxyl content and hydrophilicity. The content of magnetic substance in 1 μm carboxylized magnetic microspheres reaches 50%, which can quickly separate the object to be measured from the sample. Particle Size: 1 μm

Storage: Store at 2-8 centigrade for 24 months.

Application: Chemiluminescence immunoassay, magnetic separation, etc.

Components: 1 μm carboxylated magnetic microsphere, ultrapure water.

Concentration: 10 mg/ml

Product overview:

Surface group: Carboxyl
Surface potential: -40mV
Surface carboxyl content: 100 nmol/mg
Features: Higher carboxyl content and hydrophilicity. The content of magnetic substance in 1 μm carboxylized magnetic microspheres reaches 50%, which can quickly separate the object to be measured from the sample.

Particle Size: 1 μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0073
Product Name Carboxylated Magnetic Microsphere
Applications

Chemiluminescence immunoassay, magnetic separation, etc.

Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 682668 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications Cz121/cw614n
Width / OD 0.7087 inch (18 mm)
View Details
Resistance Alloy - ISA®-CHROM 80 - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Waterproofing  Sheet Lead -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details