Matexcel Magnetic Polystyrene Nanosphere MET-0071

Description
Application: Magnetic polystyrene nanospheres can be widely used in chromatography, microscopy, cytography, tissue separation, cancer treatment and DNA technology. Concentration: 1 mg/ml Product overview: Electron microscope size (Fe3O4 kernel diameter): 100 nm Hydrodynamic dimension (Fe3O4 core + surface hydration layer diameter): 160 nm Zeta potential (particle surface potential): -30 mV Saturation magnetization: 18 emu/g Content of Fe3O4: 60% Features: Magnetic polystyrene nanosphere has uniform particle size, smooth surface, excellent hydrophobicity and non-biodegradability . It won't dissolve or swell in general solvent, which is conducive for application and recycling. It has strong binding ability with proteins, dyes, affinity ligands and other substances. It has large specific surface area and strong adsorbability and condensability, which is suitable for the fixed carrier of some substances.
Datasheet
Description
Application: Magnetic polystyrene nanospheres can be widely used in chromatography, microscopy, cytography, tissue separation, cancer treatment and DNA technology. Concentration: 1 mg/ml Product overview: Electron microscope size (Fe3O4 kernel diameter): 100 nm Hydrodynamic dimension (Fe3O4 core + surface hydration layer diameter): 160 nm Zeta potential (particle surface potential): -30 mV Saturation magnetization: 18 emu/g Content of Fe3O4: 60% Features: Magnetic polystyrene nanosphere has uniform particle size, smooth surface, excellent hydrophobicity and non-biodegradability . It won't dissolve or swell in general solvent, which is conducive for application and recycling. It has strong binding ability with proteins, dyes, affinity ligands and other substances. It has large specific surface area and strong adsorbability and condensability, which is suitable for the fixed carrier of some substances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Polystyrene Nanosphere - MET-0071 - Matexcel
Shirley, NY, United States
Magnetic Polystyrene Nanosphere
MET-0071
Magnetic Polystyrene Nanosphere MET-0071
Application: Magnetic polystyrene nanospheres can be widely used in chromatography, microscopy, cytography, tissue separation, cancer treatment and DNA technology. Concentration: 1 mg/ml Product overview: Electron microscope size (Fe3O4 kernel diameter): 100 nm Hydrodynamic dimension (Fe3O4 core + surface hydration layer diameter): 160 nm Zeta potential (particle surface potential): -30 mV Saturation magnetization: 18 emu/g Content of Fe3O4: 60% Features: Magnetic polystyrene nanosphere has uniform particle size, smooth surface, excellent hydrophobicity and non-biodegradability . It won't dissolve or swell in general solvent, which is conducive for application and recycling. It has strong binding ability with proteins, dyes, affinity ligands and other substances. It has large specific surface area and strong adsorbability and condensability, which is suitable for the fixed carrier of some substances.

Application: Magnetic polystyrene nanospheres can be widely used in chromatography, microscopy, cytography, tissue separation, cancer treatment and DNA technology.

Concentration: 1 mg/ml

Product overview:

Electron microscope size (Fe3O4 kernel diameter): 100 nm
Hydrodynamic dimension (Fe3O4 core + surface hydration layer diameter): 160 nm
Zeta potential (particle surface potential): -30 mV
Saturation magnetization: 18 emu/g
Content of Fe3O4: 60%
Features: Magnetic polystyrene nanosphere has uniform particle size, smooth surface, excellent hydrophobicity and non-biodegradability. It won't dissolve or swell in general solvent, which is conducive for application and recycling. It has strong binding ability with proteins, dyes, affinity ligands and other substances. It has large specific surface area and strong adsorbability and condensability, which is suitable for the fixed carrier of some substances.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0071
Product Name Magnetic Polystyrene Nanosphere
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Lead/Pipe/Bar -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
 - Hastelloy® C-22 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
View Details
0.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details