Matexcel Nickel-based IN939 Powder MET-0040

Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 22.0-22.8; Co 18.5-19.5; W 1.8-2.2; Nb 0.9-1.1; Ta 1.3-1.5; Ti 3.6-3.8; Al 1.8-2.0; Zr 0.05-1.4; Ni Bal; C 0.13-0.17; B 0.004-0.012; N ≤0.001; S ≤0.001; Pb ≤0.001; Bi ≤0.001; Ag ≤0.001; O ≤0.01
Datasheet
Description
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 22.0-22.8; Co 18.5-19.5; W 1.8-2.2; Nb 0.9-1.1; Ta 1.3-1.5; Ti 3.6-3.8; Al 1.8-2.0; Zr 0.05-1.4; Ni Bal; C 0.13-0.17; B 0.004-0.012; N ≤0.001; S ≤0.001; Pb ≤0.001; Bi ≤0.001; Ag ≤0.001; O ≤0.01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-based IN939 Powder - MET-0040 - Matexcel
Shirley, NY, United States
Nickel-based IN939 Powder
MET-0040
Nickel-based IN939 Powder MET-0040
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm Chemical composition %: Cr 22.0-22.8; Co 18.5-19.5; W 1.8-2.2; Nb 0.9-1.1; Ta 1.3-1.5; Ti 3.6-3.8; Al 1.8-2.0; Zr 0.05-1.4; Ni Bal; C 0.13-0.17; B 0.004-0.012; N ≤0.001; S ≤0.001; Pb ≤0.001; Bi ≤0.001; Ag ≤0.001; O ≤0.01

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other challenging environments, including nuclear power and chemical processing plants.

Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm

Chemical composition %: Cr 22.0-22.8; Co 18.5-19.5; W 1.8-2.2; Nb 0.9-1.1; Ta 1.3-1.5; Ti 3.6-3.8; Al 1.8-2.0; Zr 0.05-1.4; Ni Bal; C 0.13-0.17; B 0.004-0.012; N ≤0.001; S ≤0.001; Pb ≤0.001; Bi ≤0.001; Ag ≤0.001; O ≤0.01

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Metal Shapes and Stock
Product Number MET-0040
Product Name Nickel-based IN939 Powder
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
Metal Bars & Metal Rods - 682062 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.2362 inch (6 mm)
Length 12.99 inch (330 mm)
View Details
Thermoelectric Alloy - A-Copper 11 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
 - Inconel® 718 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Heat Resistant; Superalloy
View Details