Rochester Electronics Datasheets for Analog Comparators

Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
COMPARATOR with 1.25 PERCENTAGE REFERENCE and Adjustable HYSTERESIS
Comparator, 1 Func, 12000ns Response Time, PDSO5
Comparator, 1 Func, 5000ns Response Time, PDSO5
Comparator, 2 Func, 10000uV Offset-Max, 56ns Response Time, CMOS, PDSO8
Comparator, 2 Func, 7000uV Offset-Max, 3000ns Response Time, CMOS, PDSO8
Comparator, 2 Func, BIPolar, CDIP16
Comparator, 4 Func, 7000uV Offset-Max, 3000ns Response Time, CMOS, PDSO14
Comparator, Quad, Single Supply
MC1458DT - Amplifiers and Comparators-AMPLI
MC33078 - Amplifiers and Comparators-AMPLI
MC33171 - Amplifiers and Comparators-AMPLI
MC3403 - Amplifiers and Comparators-AMPLI
MC4558 - Amplifiers and Comparators-AMPLI

<< Prev Next >>