Rochester Electronics Logic - Logic - Comparators - MC74F521N MC74F521N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883646-MC74F521N Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: Magnitude Comparator Bit Active Low Output A=B Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883646-MC74F521N Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: Magnitude Comparator Bit Active Low Output A=B Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - MC74F521N - 883646-MC74F521N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - MC74F521N
883646-MC74F521N
Logic - Logic - Comparators - MC74F521N 883646-MC74F521N
Manufacturer: ON Semiconductor Win Source Part Number: 883646-MC74F521N Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: Magnitude Comparator Bit Active Low Output A=B Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883646-MC74F521N
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Features: Magnitude Comparator Bit Active Low Output A=B
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Comparators - MC74F521N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
MC74F521N
Logic - Comparators MC74F521N
IDENTITY COMPARATOR, F/FAST SERI

IDENTITY COMPARATOR, F/FAST SERI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators
Product Number 883646-MC74F521N MC74F521N
Product Name Logic - Logic - Comparators - MC74F521N Logic - Comparators
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Comparators - AD96687BQ - Lingto Electronic Limited
Specs
CMRR 90 dB
View Details
LM139AQML Low Power Low Offset Voltage Quad Comparator - LM139E/883 - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Quad CMOS Voltage Comparator, Open Drain Driver - ALD4301PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers