Manufacturer: ON Semiconductor
Win Source Part Number: 883645-MC74F521DWR2
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Features: Magnitude Comparator Bit Active Low Output A=B 20-SO
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
IDENTITY COMPARATOR 8 BIT 20PIN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 883645-MC74F521DWR2 | MC74F521DWR2 |
| Product Name | Logic - Logic - Comparators - MC74F521DWR2 | Logic - Comparators |
| Operating Temperature | 0 to 70 C (32 to 158 F) |