Manufacturer: Maxim Integrated
Win Source Part Number: 925731-MAX903CPA
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator with Latch TTL 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
IC COMPARATOR VOLT 8-DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 925731-MAX903CPA | MAX903CPA |
| Product Name | Linear - Linear - Comparators - MAX903CPA | Linear - Comparators |
| Operating Temperature | 0 to 70 C (32 to 158 F) |