Manufacturer: Maxim Integrated
Win Source Part Number: 882648-MAX944CSD
Features: Comparator
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001
IC COMPARATOR QUAD 3V/5V 14-SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 882648-MAX944CSD | MAX944CSD |
| Product Name | Linear - Linear - Comparators - MAX944CSD | Linear - Comparators |
| CMRR | 81.94 dB |