Manufacturer: Maxim Integrated
Win Source Part Number: 882634-MAX931EPA
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
MAX931 LOW-POWER, COMPARATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 882634-MAX931EPA | MAX931EPA |
| Product Name | Logic - Logic - Comparators - MAX931EPA | Logic - Comparators |