Manufacturer: ON Semiconductor
Win Source Part Number: 857764-MC74F181N
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
ARITHMETIC LOGIC UNIT, F/FAST SE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 857764-MC74F181N | MC74F181N |
| Product Name | Logic - Logic - Comparators - MC74F181N | Logic - Comparators |