Rochester Electronics Linear - Linear - Comparators - MAX969EEE MAX969EEE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882669-MAX969EEE Features: Comparator Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882669-MAX969EEE Features: Comparator Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MAX969EEE - 882669-MAX969EEE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MAX969EEE
882669-MAX969EEE
Linear - Linear - Comparators - MAX969EEE 882669-MAX969EEE
Manufacturer: Maxim Integrated Win Source Part Number: 882669-MAX969EEE Features: Comparator Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882669-MAX969EEE
Features: Comparator
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Linear - Comparators - MAX969EEE - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
MAX969EEE
Linear - Comparators MAX969EEE
IC COMPARTR QUAD PROG REF 16QSOP

IC COMPARTR QUAD PROG REF 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators
Product Number 882669-MAX969EEE MAX969EEE
Product Name Linear - Linear - Comparators - MAX969EEE Linear - Comparators
CMRR 56.48 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA207 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA207AIDGSR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details
2 suppliers
Linear - Comparators - AM686/BEA - Lingto Electronic Limited
Specs
CMRR 80 dB
View Details
Comparators - 1906574 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output TTL; CMOS; CMOS/TTL
Package Type So
View Details