NTE Electronics, Inc. Diac, 32V, Do-35; Breakover Voltage Min Nte Electronics NTE6407

Description
DIAC, 32V, DO-35; Breakover Voltage Min:24V; Breakover Voltage Max:32V; Breakover Current Max:25µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Description
DIAC, 32V, DO-35; Breakover Voltage Min:24V; Breakover Voltage Max:32V; Breakover Current Max:25µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diac, 32V, Do-35; Breakover Voltage Min Nte Electronics - 31C1428 - Newark, An Avnet Company
Chicago, IL, United States
Diac, 32V, Do-35; Breakover Voltage Min Nte Electronics
31C1428
Diac, 32V, Do-35; Breakover Voltage Min Nte Electronics 31C1428
DIAC, 32V, DO-35; Breakover Voltage Min:24V; Breakover Voltage Max:32V; Breakover Current Max:25µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DIAC, 32V, DO-35; Breakover Voltage Min:24V; Breakover Voltage Max:32V; Breakover Current Max:25µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
NTE6407
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs NTE6407
D-DIAC 28V+-4V 2A

D-DIAC 28V+-4V 2A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 31C1428 NTE6407
Product Name Diac, 32V, Do-35; Breakover Voltage Min Nte Electronics Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B611F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
EUPC Phase Control - T880N16TOF - Galco Industrial Electronics
Infineon Technologies AG
View Details
2 suppliers